Capital Lighting, Inc. 9-4124-1-166 Sconces-Single Glass 372546

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Brandy Weight: 3.08 Product Name: One Light Sconce UPC: 822920232770 Category: Sconce Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Brandy Weight: 3.08 Product Name: One Light Sconce UPC: 822920232770 Category: Sconce Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-4124-1-166 Sconces-Single Glass - 372546 - Capital Lighting, Inc.
Columbus, OH, USA
9-4124-1-166 Sconces-Single Glass
372546
9-4124-1-166 Sconces-Single Glass 372546
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Brandy Weight: 3.08 Product Name: One Light Sconce UPC: 822920232770 Category: Sconce Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Brandy
Weight: 3.08
Product Name: One Light Sconce
UPC: 822920232770
Category: Sconce
Glass: Hand Painted Glass/ White Frost Cylinder
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372546
Product Name 9-4124-1-166 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details