Capital Lighting, Inc. 9-4156-1-187 Sconces-Single Candle 372543

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 9.7 Product Name: One Light Sconce UPC: 822920233050 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 9.7 Product Name: One Light Sconce UPC: 822920233050 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-4156-1-187 Sconces-Single Candle - 372543 - Capital Lighting, Inc.
Columbus, OH, USA
9-4156-1-187 Sconces-Single Candle
372543
9-4156-1-187 Sconces-Single Candle 372543
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Pewter Weight: 9.7 Product Name: One Light Sconce UPC: 822920233050 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Pewter
Weight: 9.7
Product Name: One Light Sconce
UPC: 822920233050
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372543
Product Name 9-4156-1-187 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details