Capital Lighting, Inc. 9-4383-1-SN Sconces-Single Glass 372542

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.13 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 25.42 Product Name: One Light Sconce UPC: 822920233234 Category: Sconce Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.13 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 25.42 Product Name: One Light Sconce UPC: 822920233234 Category: Sconce Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9-4383-1-SN Sconces-Single Glass - 372542 - Capital Lighting, Inc.
Columbus, OH, USA
9-4383-1-SN Sconces-Single Glass
372542
9-4383-1-SN Sconces-Single Glass 372542
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.13 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 25.42 Product Name: One Light Sconce UPC: 822920233234 Category: Sconce Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.13
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 25.42
Product Name: One Light Sconce
UPC: 822920233234
Category: Sconce
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372542
Product Name 9-4383-1-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details