Capital Lighting, Inc. 1-120-5-13 Mid. Chandeliers-Glass Up 372290

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 16.94 Product Name: Five Light Chandelier UPC: 822920234811 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 16.94 Product Name: Five Light Chandelier UPC: 822920234811 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-120-5-13 Mid. Chandeliers-Glass Up - 372290 - Capital Lighting, Inc.
Columbus, OH, USA
1-120-5-13 Mid. Chandeliers-Glass Up
372290
1-120-5-13 Mid. Chandeliers-Glass Up 372290
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: English Bronze Weight: 16.94 Product Name: Five Light Chandelier UPC: 822920234811 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: English Bronze
Weight: 16.94
Product Name: Five Light Chandelier
UPC: 822920234811
Category: Chandelier
Glass: Cream Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372290
Product Name 1-120-5-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details