Capital Lighting, Inc. 6-5450-16-187 Flush Mounts-Bowl Style 372289

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 15.87 Product Name: Three Light Flush Mount UPC: 822920232947 Category: Flush Mounts Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 15.87 Product Name: Three Light Flush Mount UPC: 822920232947 Category: Flush Mounts Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-5450-16-187 Flush Mounts-Bowl Style - 372289 - Capital Lighting, Inc.
Columbus, OH, USA
6-5450-16-187 Flush Mounts-Bowl Style
372289
6-5450-16-187 Flush Mounts-Bowl Style 372289
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 15.87 Product Name: Three Light Flush Mount UPC: 822920232947 Category: Flush Mounts Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Pewter
Weight: 15.87
Product Name: Three Light Flush Mount
UPC: 822920232947
Category: Flush Mounts
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372289
Product Name 6-5450-16-187 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details