Capital Lighting, Inc. 7-5380-1-13 Mini Pendants-Rod 372288

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 44.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 2.31 Product Name: One Light Pendant UPC: 822920232619 Category: Pendants Glass: Clear Seedy Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 44.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 2.31 Product Name: One Light Pendant UPC: 822920232619 Category: Pendants Glass: Clear Seedy Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-5380-1-13 Mini Pendants-Rod - 372288 - Capital Lighting, Inc.
Columbus, OH, USA
7-5380-1-13 Mini Pendants-Rod
372288
7-5380-1-13 Mini Pendants-Rod 372288
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 44.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 2.31 Product Name: One Light Pendant UPC: 822920232619 Category: Pendants Glass: Clear Seedy Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 44.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 2.31
Product Name: One Light Pendant
UPC: 822920232619
Category: Pendants
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372288
Product Name 7-5380-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details