Capital Lighting, Inc. 7-4151-3-187 Pendants-Bowl Style 372287

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 11.68 Product Name: Three Light Pendant UPC: 822920233029 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 11.68 Product Name: Three Light Pendant UPC: 822920233029 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-4151-3-187 Pendants-Bowl Style - 372287 - Capital Lighting, Inc.
Columbus, OH, USA
7-4151-3-187 Pendants-Bowl Style
372287
7-4151-3-187 Pendants-Bowl Style 372287
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Pewter Weight: 11.68 Product Name: Three Light Pendant UPC: 822920233029 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Pewter
Weight: 11.68
Product Name: Three Light Pendant
UPC: 822920233029
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372287
Product Name 7-4151-3-187 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details