Capital Lighting, Inc. 7-4386-3-SN Pendants-Drum Shade 372286

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.86 Product Name: Three Light Pendant UPC: 822920234668 Category: Pendants Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.86 Product Name: Three Light Pendant UPC: 822920234668 Category: Pendants Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-4386-3-SN Pendants-Drum Shade - 372286 - Capital Lighting, Inc.
Columbus, OH, USA
7-4386-3-SN Pendants-Drum Shade
372286
7-4386-3-SN Pendants-Drum Shade 372286
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.86 Product Name: Three Light Pendant UPC: 822920234668 Category: Pendants Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 13.86
Product Name: Three Light Pendant
UPC: 822920234668
Category: Pendants
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372286
Product Name 7-4386-3-SN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details