Capital Lighting, Inc. 1-121-9-69 Mid. Chandeliers-Glass Up 372279

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234835 Category: Chandelier Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234835 Category: Chandelier Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-121-9-69 Mid. Chandeliers-Glass Up - 372279 - Capital Lighting, Inc.
Columbus, OH, USA
1-121-9-69 Mid. Chandeliers-Glass Up
372279
1-121-9-69 Mid. Chandeliers-Glass Up 372279
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234835 Category: Chandelier Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Pewter
Weight: 25.52
Product Name: Nine Light Chandelier
UPC: 822920234835
Category: Chandelier
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372279
Product Name 1-121-9-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details