Capital Lighting, Inc. 1-121-9-91 Mid. Chandeliers-Glass Up 372277

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sunset Bronze Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234828 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sunset Bronze Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234828 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-121-9-91 Mid. Chandeliers-Glass Up - 372277 - Capital Lighting, Inc.
Columbus, OH, USA
1-121-9-91 Mid. Chandeliers-Glass Up
372277
1-121-9-91 Mid. Chandeliers-Glass Up 372277
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sunset Bronze Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234828 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sunset Bronze
Weight: 25.52
Product Name: Nine Light Chandelier
UPC: 822920234828
Category: Chandelier
Glass: Cream Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372277
Product Name 1-121-9-91 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details