Capital Lighting, Inc. 1-4120-5-166 Mid. Chandeliers-Glass Up 372276

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Warm Brandy Weight: 16.06 Product Name: Five Light Chandelier UPC: 822920232725 Category: Chandelier Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Warm Brandy Weight: 16.06 Product Name: Five Light Chandelier UPC: 822920232725 Category: Chandelier Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-4120-5-166 Mid. Chandeliers-Glass Up - 372276 - Capital Lighting, Inc.
Columbus, OH, USA
1-4120-5-166 Mid. Chandeliers-Glass Up
372276
1-4120-5-166 Mid. Chandeliers-Glass Up 372276
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Warm Brandy Weight: 16.06 Product Name: Five Light Chandelier UPC: 822920232725 Category: Chandelier Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Warm Brandy
Weight: 16.06
Product Name: Five Light Chandelier
UPC: 822920232725
Category: Chandelier
Glass: Hand Painted Glass/ White Frost Cylinder
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372276
Product Name 1-4120-5-166 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details