Capital Lighting, Inc. 1-251-12-307 Large Chandeliers-Drum Shade 372274

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.13 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Sparkle Weight: 38.5 Product Name: 12 Light Chandelier UPC: 822920233388 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.13 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Sparkle Weight: 38.5 Product Name: 12 Light Chandelier UPC: 822920233388 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-251-12-307 Large Chandeliers-Drum Shade - 372274 - Capital Lighting, Inc.
Columbus, OH, USA
1-251-12-307 Large Chandeliers-Drum Shade
372274
1-251-12-307 Large Chandeliers-Drum Shade 372274
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.13 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Sparkle Weight: 38.5 Product Name: 12 Light Chandelier UPC: 822920233388 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 36.13
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Sparkle
Weight: 38.5
Product Name: 12 Light Chandelier
UPC: 822920233388
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372274
Product Name 1-251-12-307 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details