Capital Lighting, Inc. 1-4126-8-166 Mid. Chandeliers-Glass Up 372273

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Warm Brandy Weight: 27.5 Product Name: Eight Light Chandelier UPC: 822920232732 Category: Chandelier Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Warm Brandy Weight: 27.5 Product Name: Eight Light Chandelier UPC: 822920232732 Category: Chandelier Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-4126-8-166 Mid. Chandeliers-Glass Up - 372273 - Capital Lighting, Inc.
Columbus, OH, USA
1-4126-8-166 Mid. Chandeliers-Glass Up
372273
1-4126-8-166 Mid. Chandeliers-Glass Up 372273
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Warm Brandy Weight: 27.5 Product Name: Eight Light Chandelier UPC: 822920232732 Category: Chandelier Glass: Hand Painted Glass/ White Frost Cylinder Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Warm Brandy
Weight: 27.5
Product Name: Eight Light Chandelier
UPC: 822920232732
Category: Chandelier
Glass: Hand Painted Glass/ White Frost Cylinder
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372273
Product Name 1-4126-8-166 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details