Capital Lighting, Inc. 1-4157-6-187 Mid. Chandeliers-Candle 372271

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Pewter Weight: 13.67 Product Name: Six Light Chandelier UPC: 822920233012 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Pewter Weight: 13.67 Product Name: Six Light Chandelier UPC: 822920233012 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4157-6-187 Mid. Chandeliers-Candle - 372271 - Capital Lighting, Inc.
Columbus, OH, USA
1-4157-6-187 Mid. Chandeliers-Candle
372271
1-4157-6-187 Mid. Chandeliers-Candle 372271
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Pewter Weight: 13.67 Product Name: Six Light Chandelier UPC: 822920233012 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Pewter
Weight: 13.67
Product Name: Six Light Chandelier
UPC: 822920233012
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372271
Product Name 1-4157-6-187 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details