Capital Lighting, Inc. 3-4152-9-187 Foyer/Hall Lanterns-Glass w/Frame 372268

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Pewter Weight: 23.37 Product Name: Nine Light Foyer UPC: 822920233036 Category: Entry Lights Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Pewter Weight: 23.37 Product Name: Nine Light Foyer UPC: 822920233036 Category: Entry Lights Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-4152-9-187 Foyer/Hall Lanterns-Glass w/Frame - 372268 - Capital Lighting, Inc.
Columbus, OH, USA
3-4152-9-187 Foyer/Hall Lanterns-Glass w/Frame
372268
3-4152-9-187 Foyer/Hall Lanterns-Glass w/Frame 372268
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Pewter Weight: 23.37 Product Name: Nine Light Foyer UPC: 822920233036 Category: Entry Lights Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Pewter
Weight: 23.37
Product Name: Nine Light Foyer
UPC: 822920233036
Category: Entry Lights
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372268
Product Name 3-4152-9-187 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details