Capital Lighting, Inc. 3-4121-4-166 Foyer/Hall Lanterns-Glass w/Frame 372265

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Warm Brandy Weight: 27.5 Product Name: Four Light Foyer UPC: 822920232749 Category: Entry Lights Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Warm Brandy Weight: 27.5 Product Name: Four Light Foyer UPC: 822920232749 Category: Entry Lights Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
3-4121-4-166 Foyer/Hall Lanterns-Glass w/Frame - 372265 - Capital Lighting, Inc.
Columbus, OH, USA
3-4121-4-166 Foyer/Hall Lanterns-Glass w/Frame
372265
3-4121-4-166 Foyer/Hall Lanterns-Glass w/Frame 372265
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Warm Brandy Weight: 27.5 Product Name: Four Light Foyer UPC: 822920232749 Category: Entry Lights Glass: Hand Painted Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Warm Brandy
Weight: 27.5
Product Name: Four Light Foyer
UPC: 822920232749
Category: Entry Lights
Glass: Hand Painted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372265
Product Name 3-4121-4-166 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details