Capital Lighting, Inc. 1-6824-8-13 Mid. Chandeliers-Candle 372263

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: English Bronze Weight: 13.75 Product Name: Eight Light Chandelier UPC: 822920233593 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: English Bronze Weight: 13.75 Product Name: Eight Light Chandelier UPC: 822920233593 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-6824-8-13 Mid. Chandeliers-Candle - 372263 - Capital Lighting, Inc.
Columbus, OH, USA
1-6824-8-13 Mid. Chandeliers-Candle
372263
1-6824-8-13 Mid. Chandeliers-Candle 372263
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: English Bronze Weight: 13.75 Product Name: Eight Light Chandelier UPC: 822920233593 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: English Bronze
Weight: 13.75
Product Name: Eight Light Chandelier
UPC: 822920233593
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372263
Product Name 1-6824-8-13 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details