Capital Lighting, Inc. 1-9530-6-196 Mid. Chandeliers-Candle 372261

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Reclaimed Wood Weight: 18.3 Product Name: Six Light Chandelier UPC: 822920233067 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Reclaimed Wood Weight: 18.3 Product Name: Six Light Chandelier UPC: 822920233067 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-9530-6-196 Mid. Chandeliers-Candle - 372261 - Capital Lighting, Inc.
Columbus, OH, USA
1-9530-6-196 Mid. Chandeliers-Candle
372261
1-9530-6-196 Mid. Chandeliers-Candle 372261
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Reclaimed Wood Weight: 18.3 Product Name: Six Light Chandelier UPC: 822920233067 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Reclaimed Wood
Weight: 18.3
Product Name: Six Light Chandelier
UPC: 822920233067
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372261
Product Name 1-9530-6-196 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details