Capital Lighting, Inc. 1-5434-9-117 Mid. Chandeliers-Glass Up 372248

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heritage Bronze Weight: 21.16 Product Name: Nine Light Chandelier UPC: 822920232817 Category: Chandelier Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heritage Bronze Weight: 21.16 Product Name: Nine Light Chandelier UPC: 822920232817 Category: Chandelier Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-5434-9-117 Mid. Chandeliers-Glass Up - 372248 - Capital Lighting, Inc.
Columbus, OH, USA
1-5434-9-117 Mid. Chandeliers-Glass Up
372248
1-5434-9-117 Mid. Chandeliers-Glass Up 372248
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heritage Bronze Weight: 21.16 Product Name: Nine Light Chandelier UPC: 822920232817 Category: Chandelier Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Heritage Bronze
Weight: 21.16
Product Name: Nine Light Chandelier
UPC: 822920232817
Category: Chandelier
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372248
Product Name 1-5434-9-117 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details