Capital Lighting, Inc. 1-4380-9-SN Mid. Chandeliers-Glass Up 372247

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 17.86 Product Name: Nine Light Chandelier UPC: 822920234644 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 17.86 Product Name: Nine Light Chandelier UPC: 822920234644 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-4380-9-SN Mid. Chandeliers-Glass Up - 372247 - Capital Lighting, Inc.
Columbus, OH, USA
1-4380-9-SN Mid. Chandeliers-Glass Up
372247
1-4380-9-SN Mid. Chandeliers-Glass Up 372247
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 17.86 Product Name: Nine Light Chandelier UPC: 822920234644 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 17.86
Product Name: Nine Light Chandelier
UPC: 822920234644
Category: Chandelier
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372247
Product Name 1-4380-9-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details