Capital Lighting, Inc. 1-4435-9-285 Mid. Chandeliers-Drum Shades 372242

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 23.05 Product Name: Nine Light Chandelier UPC: 822920234224 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 23.05 Product Name: Nine Light Chandelier UPC: 822920234224 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-4435-9-285 Mid. Chandeliers-Drum Shades - 372242 - Capital Lighting, Inc.
Columbus, OH, USA
1-4435-9-285 Mid. Chandeliers-Drum Shades
372242
1-4435-9-285 Mid. Chandeliers-Drum Shades 372242
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Nickel Weight: 23.05 Product Name: Nine Light Chandelier UPC: 822920234224 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Nickel
Weight: 23.05
Product Name: Nine Light Chandelier
UPC: 822920234224
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372242
Product Name 1-4435-9-285 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details