Capital Lighting, Inc. 3-4153-4-187 Foyer/Hall Lanterns-Glass w/Frame 372239

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Pewter Weight: 14.99 Product Name: Four Light Foyer UPC: 822920233043 Category: Entry Lights Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Pewter Weight: 14.99 Product Name: Four Light Foyer UPC: 822920233043 Category: Entry Lights Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-4153-4-187 Foyer/Hall Lanterns-Glass w/Frame - 372239 - Capital Lighting, Inc.
Columbus, OH, USA
3-4153-4-187 Foyer/Hall Lanterns-Glass w/Frame
372239
3-4153-4-187 Foyer/Hall Lanterns-Glass w/Frame 372239
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Pewter Weight: 14.99 Product Name: Four Light Foyer UPC: 822920233043 Category: Entry Lights Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Pewter
Weight: 14.99
Product Name: Four Light Foyer
UPC: 822920233043
Category: Entry Lights
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372239
Product Name 3-4153-4-187 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details