Capital Lighting, Inc. 3-4272-4-254 Foyer/Hall Lanterns-Open Frame 372237

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Wood Weight: 8.37 Product Name: Four Light Foyer UPC: 822920232527 Category: Entry Lights Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Wood Weight: 8.37 Product Name: Four Light Foyer UPC: 822920232527 Category: Entry Lights Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
3-4272-4-254 Foyer/Hall Lanterns-Open Frame - 372237 - Capital Lighting, Inc.
Columbus, OH, USA
3-4272-4-254 Foyer/Hall Lanterns-Open Frame
372237
3-4272-4-254 Foyer/Hall Lanterns-Open Frame 372237
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Wood Weight: 8.37 Product Name: Four Light Foyer UPC: 822920232527 Category: Entry Lights Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Wood
Weight: 8.37
Product Name: Four Light Foyer
UPC: 822920232527
Category: Entry Lights
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372237
Product Name 3-4272-4-254 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details