Capital Lighting, Inc. 3-5391-4-28 Foyer/Hall Lanterns-Glass w/Frame 372236

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Burnished Bronze Weight: 17.6 Product Name: Four Light Foyer UPC: 822920232794 Category: Entry Lights Glass: Light Mica Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Burnished Bronze Weight: 17.6 Product Name: Four Light Foyer UPC: 822920232794 Category: Entry Lights Glass: Light Mica Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3-5391-4-28 Foyer/Hall Lanterns-Glass w/Frame - 372236 - Capital Lighting, Inc.
Columbus, OH, USA
3-5391-4-28 Foyer/Hall Lanterns-Glass w/Frame
372236
3-5391-4-28 Foyer/Hall Lanterns-Glass w/Frame 372236
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Burnished Bronze Weight: 17.6 Product Name: Four Light Foyer UPC: 822920232794 Category: Entry Lights Glass: Light Mica Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Burnished Bronze
Weight: 17.6
Product Name: Four Light Foyer
UPC: 822920232794
Category: Entry Lights
Glass: Light Mica
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372236
Product Name 3-5391-4-28 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details