Capital Lighting, Inc. 5-3452-BK Exterior -Wall Mount 372235

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.58 Product Name: One Light Wall Mount Lantern UPC: 822920233302 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.58 Product Name: One Light Wall Mount Lantern UPC: 822920233302 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3452-BK Exterior -Wall Mount - 372235 - Capital Lighting, Inc.
Columbus, OH, USA
5-3452-BK Exterior -Wall Mount
372235
5-3452-BK Exterior -Wall Mount 372235
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.58 Product Name: One Light Wall Mount Lantern UPC: 822920233302 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8.58
Product Name: One Light Wall Mount Lantern
UPC: 822920233302
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372235
Product Name 5-3452-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details