Capital Lighting, Inc. 3-5390-3-28 Foyer/Hall Lanterns-Glass w/Frame 372234

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Burnished Bronze Weight: 13.64 Product Name: Three Light Foyer UPC: 822920232787 Category: Entry Lights Glass: Light Mica Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Burnished Bronze Weight: 13.64 Product Name: Three Light Foyer UPC: 822920232787 Category: Entry Lights Glass: Light Mica Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3-5390-3-28 Foyer/Hall Lanterns-Glass w/Frame - 372234 - Capital Lighting, Inc.
Columbus, OH, USA
3-5390-3-28 Foyer/Hall Lanterns-Glass w/Frame
372234
3-5390-3-28 Foyer/Hall Lanterns-Glass w/Frame 372234
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Burnished Bronze Weight: 13.64 Product Name: Three Light Foyer UPC: 822920232787 Category: Entry Lights Glass: Light Mica Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Burnished Bronze
Weight: 13.64
Product Name: Three Light Foyer
UPC: 822920232787
Category: Entry Lights
Glass: Light Mica
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372234
Product Name 3-5390-3-28 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details