Capital Lighting, Inc. 6-3340-13-109 Flush Mounts-Bowl Style 372220

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.51 Product Name: Two Light Flush Mount UPC: 822920233579 Category: Flush Mounts Glass: White Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.51 Product Name: Two Light Flush Mount UPC: 822920233579 Category: Flush Mounts Glass: White Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-3340-13-109 Flush Mounts-Bowl Style - 372220 - Capital Lighting, Inc.
Columbus, OH, USA
6-3340-13-109 Flush Mounts-Bowl Style
372220
6-3340-13-109 Flush Mounts-Bowl Style 372220
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 2.51 Product Name: Two Light Flush Mount UPC: 822920233579 Category: Flush Mounts Glass: White Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 2.51
Product Name: Two Light Flush Mount
UPC: 822920233579
Category: Flush Mounts
Glass: White
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372220
Product Name 6-3340-13-109 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details