Capital Lighting, Inc. 5-3454-BK Exterior -Post/Pier Head 372219

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.14 Product Name: One Light Post Mount Lantern UPC: 822920233326 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.14 Product Name: One Light Post Mount Lantern UPC: 822920233326 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3454-BK Exterior -Post/Pier Head - 372219 - Capital Lighting, Inc.
Columbus, OH, USA
5-3454-BK Exterior -Post/Pier Head
372219
5-3454-BK Exterior -Post/Pier Head 372219
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.14 Product Name: One Light Post Mount Lantern UPC: 822920233326 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8.14
Product Name: One Light Post Mount Lantern
UPC: 822920233326
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372219
Product Name 5-3454-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details