Capital Lighting, Inc. 5-5350-DS-13 Exterior -Wall Mt./Flush 372217

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 1.8 Product Name: One Light Wall Mount Lantern UPC: 822920232701 Category: Outdoor Glass: Slate Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 1.8 Product Name: One Light Wall Mount Lantern UPC: 822920232701 Category: Outdoor Glass: Slate Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-5350-DS-13 Exterior -Wall Mt./Flush - 372217 - Capital Lighting, Inc.
Columbus, OH, USA
5-5350-DS-13 Exterior -Wall Mt./Flush
372217
5-5350-DS-13 Exterior -Wall Mt./Flush 372217
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 1.8 Product Name: One Light Wall Mount Lantern UPC: 822920232701 Category: Outdoor Glass: Slate Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 1.8
Product Name: One Light Wall Mount Lantern
UPC: 822920232701
Category: Outdoor
Glass: Slate
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372217
Product Name 5-5350-DS-13 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details