Capital Lighting, Inc. 5-5351-DS-13 Exterior -Wall Mt./Flush 372214

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 1.2 Product Name: One Light Wall Mount Lantern UPC: 822920232718 Category: Outdoor Glass: Slate Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 1.2 Product Name: One Light Wall Mount Lantern UPC: 822920232718 Category: Outdoor Glass: Slate Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-5351-DS-13 Exterior -Wall Mt./Flush - 372214 - Capital Lighting, Inc.
Columbus, OH, USA
5-5351-DS-13 Exterior -Wall Mt./Flush
372214
5-5351-DS-13 Exterior -Wall Mt./Flush 372214
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Weight: 1.2 Product Name: One Light Wall Mount Lantern UPC: 822920232718 Category: Outdoor Glass: Slate Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Weight: 1.2
Product Name: One Light Wall Mount Lantern
UPC: 822920232718
Category: Outdoor
Glass: Slate
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372214
Product Name 5-5351-DS-13 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details