Capital Lighting, Inc. 5-8712-213 Exterior -Wall Mount 372212

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze with Gold Weight: 13.86 Product Name: One Light Wall Mount Lantern UPC: 822920233371 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze with Gold Weight: 13.86 Product Name: One Light Wall Mount Lantern UPC: 822920233371 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-8712-213 Exterior -Wall Mount - 372212 - Capital Lighting, Inc.
Columbus, OH, USA
5-8712-213 Exterior -Wall Mount
372212
5-8712-213 Exterior -Wall Mount 372212
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze with Gold Weight: 13.86 Product Name: One Light Wall Mount Lantern UPC: 822920233371 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.25
Extension: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze with Gold
Weight: 13.86
Product Name: One Light Wall Mount Lantern
UPC: 822920233371
Category: Outdoor
Glass: Clear with Cream Candle
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372212
Product Name 5-8712-213 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details