Capital Lighting, Inc. 21241 Mid. Chandeliers-Other 372189

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Qty: 4 Wattage: 60 Finish: Distressed Ceramic Weight: 21 Product Name: Four Light Chandelier UPC: 792977212417 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Qty: 4 Wattage: 60 Finish: Distressed Ceramic Weight: 21 Product Name: Four Light Chandelier UPC: 792977212417 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21241 Mid. Chandeliers-Other - 372189 - Capital Lighting, Inc.
Columbus, OH, USA
21241 Mid. Chandeliers-Other
372189
21241 Mid. Chandeliers-Other 372189
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Qty: 4 Wattage: 60 Finish: Distressed Ceramic Weight: 21 Product Name: Four Light Chandelier UPC: 792977212417 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.50
Bulb
Qty: 4
Wattage: 60
Finish: Distressed Ceramic
Weight: 21
Product Name: Four Light Chandelier
UPC: 792977212417
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372189
Product Name 21241 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details