Capital Lighting, Inc. 21242 Mid. Chandeliers-Drum Shades 372187

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 30.00 Bulb Qty: 6 Wattage: 60 Finish: Distressed Ceramic Weight: 39 Product Name: Six Light Chandelier UPC: 792977212424 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 30.00 Bulb Qty: 6 Wattage: 60 Finish: Distressed Ceramic Weight: 39 Product Name: Six Light Chandelier UPC: 792977212424 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21242 Mid. Chandeliers-Drum Shades - 372187 - Capital Lighting, Inc.
Columbus, OH, USA
21242 Mid. Chandeliers-Drum Shades
372187
21242 Mid. Chandeliers-Drum Shades 372187
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 30.00 Bulb Qty: 6 Wattage: 60 Finish: Distressed Ceramic Weight: 39 Product Name: Six Light Chandelier UPC: 792977212424 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 30.00
Bulb
Qty: 6
Wattage: 60
Finish: Distressed Ceramic
Weight: 39
Product Name: Six Light Chandelier
UPC: 792977212424
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372187
Product Name 21242 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details