Capital Lighting, Inc. 21244 Mid. Chandeliers-Candle 372186

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 24 Product Name: Six Light Chandelier UPC: 792977212448 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 24 Product Name: Six Light Chandelier UPC: 792977212448 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21244 Mid. Chandeliers-Candle - 372186 - Capital Lighting, Inc.
Columbus, OH, USA
21244 Mid. Chandeliers-Candle
372186
21244 Mid. Chandeliers-Candle 372186
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 24 Product Name: Six Light Chandelier UPC: 792977212448 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 24
Product Name: Six Light Chandelier
UPC: 792977212448
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372186
Product Name 21244 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details