Capital Lighting, Inc. 21938 Pendants-Other 372180

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 16 Product Name: One Light Pendant UPC: 792977219386 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 16 Product Name: One Light Pendant UPC: 792977219386 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21938 Pendants-Other - 372180 - Capital Lighting, Inc.
Columbus, OH, USA
21938 Pendants-Other
372180
21938 Pendants-Other 372180
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 16 Product Name: One Light Pendant UPC: 792977219386 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 65.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 16
Product Name: One Light Pendant
UPC: 792977219386
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372180
Product Name 21938 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details