Capital Lighting, Inc. 21238 Mid. Chandeliers-Glass Up 372152

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Qty: 3 Wattage: 60 Finish: Aged Ivory Weight: 22 Product Name: Three Light Chandelier UPC: 792977212387 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Qty: 3 Wattage: 60 Finish: Aged Ivory Weight: 22 Product Name: Three Light Chandelier UPC: 792977212387 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21238 Mid. Chandeliers-Glass Up - 372152 - Capital Lighting, Inc.
Columbus, OH, USA
21238 Mid. Chandeliers-Glass Up
372152
21238 Mid. Chandeliers-Glass Up 372152
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Qty: 3 Wattage: 60 Finish: Aged Ivory Weight: 22 Product Name: Three Light Chandelier UPC: 792977212387 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Qty: 3
Wattage: 60
Finish: Aged Ivory
Weight: 22
Product Name: Three Light Chandelier
UPC: 792977212387
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372152
Product Name 21238 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details