Capital Lighting, Inc. 21236 Pendants-Drum Shade 372151

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 29 Product Name: Three Light Pendant UPC: 792977212363 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 29 Product Name: Three Light Pendant UPC: 792977212363 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21236 Pendants-Drum Shade - 372151 - Capital Lighting, Inc.
Columbus, OH, USA
21236 Pendants-Drum Shade
372151
21236 Pendants-Drum Shade 372151
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 29 Product Name: Three Light Pendant UPC: 792977212363 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Oil Rubbed Bronze
Weight: 29
Product Name: Three Light Pendant
UPC: 792977212363
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372151
Product Name 21236 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details