Capital Lighting, Inc. 21237 Island/Pool Table-2 Light Bar 372150

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Ivory Weight: 22 Product Name: Two Light Kitchen Island UPC: 792977212370 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Ivory Weight: 22 Product Name: Two Light Kitchen Island UPC: 792977212370 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21237 Island/Pool Table-2 Light Bar - 372150 - Capital Lighting, Inc.
Columbus, OH, USA
21237 Island/Pool Table-2 Light Bar
372150
21237 Island/Pool Table-2 Light Bar 372150
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Ivory Weight: 22 Product Name: Two Light Kitchen Island UPC: 792977212370 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Ivory
Weight: 22
Product Name: Two Light Kitchen Island
UPC: 792977212370
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372150
Product Name 21237 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details