Capital Lighting, Inc. 21944 Pendants-Drum Shade 372094

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Qty: 2 Wattage: 60 Weight: 13 Product Name: Two Light Pendant UPC: 792977219447 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Qty: 2 Wattage: 60 Weight: 13 Product Name: Two Light Pendant UPC: 792977219447 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21944 Pendants-Drum Shade - 372094 - Capital Lighting, Inc.
Columbus, OH, USA
21944 Pendants-Drum Shade
372094
21944 Pendants-Drum Shade 372094
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Qty: 2 Wattage: 60 Weight: 13 Product Name: Two Light Pendant UPC: 792977219447 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 66.00
Bulb
Qty: 2
Wattage: 60
Weight: 13
Product Name: Two Light Pendant
UPC: 792977219447
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372094
Product Name 21944 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details