PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 53.00
Length 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 7
Product Name: One Light Mini Pendant
UPC: 792977219485
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 372090 |
| Product Name | 21948 Mini Pendants-Drum Shades |
| Application | Residential |