Capital Lighting, Inc. 21952 Mini Pendants-Drum Shades 372079

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 12 Product Name: One Light Mini Pendant UPC: 792977219522 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 12 Product Name: One Light Mini Pendant UPC: 792977219522 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21952 Mini Pendants-Drum Shades - 372079 - Capital Lighting, Inc.
Columbus, OH, USA
21952 Mini Pendants-Drum Shades
372079
21952 Mini Pendants-Drum Shades 372079
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 12 Product Name: One Light Mini Pendant UPC: 792977219522 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Oil Rubbed Bronze
Weight: 12
Product Name: One Light Mini Pendant
UPC: 792977219522
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372079
Product Name 21952 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details