Capital Lighting, Inc. 21953 Pendants-Drum Shade 372077

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 54.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Weight: 12 Product Name: One Light Pendant UPC: 792977219539 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 54.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Weight: 12 Product Name: One Light Pendant UPC: 792977219539 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21953 Pendants-Drum Shade - 372077 - Capital Lighting, Inc.
Columbus, OH, USA
21953 Pendants-Drum Shade
372077
21953 Pendants-Drum Shade 372077
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 54.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Weight: 12 Product Name: One Light Pendant UPC: 792977219539 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 54.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Silver
Weight: 12
Product Name: One Light Pendant
UPC: 792977219539
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372077
Product Name 21953 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details