Capital Lighting, Inc. 21955 Pendants-Drum Shade 372076

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antiqued Gold Weight: 17 Product Name: Three Light Pendant UPC: 792977219553 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antiqued Gold Weight: 17 Product Name: Three Light Pendant UPC: 792977219553 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21955 Pendants-Drum Shade - 372076 - Capital Lighting, Inc.
Columbus, OH, USA
21955 Pendants-Drum Shade
372076
21955 Pendants-Drum Shade 372076
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antiqued Gold Weight: 17 Product Name: Three Light Pendant UPC: 792977219553 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 55.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antiqued Gold
Weight: 17
Product Name: Three Light Pendant
UPC: 792977219553
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372076
Product Name 21955 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details