Capital Lighting, Inc. 21960 Pendants-Drum Shade 372075

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Weight: 20 Product Name: Three Light Pendant UPC: 792977219607 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Weight: 20 Product Name: Three Light Pendant UPC: 792977219607 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21960 Pendants-Drum Shade - 372075 - Capital Lighting, Inc.
Columbus, OH, USA
21960 Pendants-Drum Shade
372075
21960 Pendants-Drum Shade 372075
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Weight: 20 Product Name: Three Light Pendant UPC: 792977219607 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 52.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Weight: 20
Product Name: Three Light Pendant
UPC: 792977219607
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372075
Product Name 21960 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details