Capital Lighting, Inc. 21956 Mini Pendants-Drum Shades 372073

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Gold Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219560 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Gold Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219560 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21956 Mini Pendants-Drum Shades - 372073 - Capital Lighting, Inc.
Columbus, OH, USA
21956 Mini Pendants-Drum Shades
372073
21956 Mini Pendants-Drum Shades 372073
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Gold Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219560 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 53.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Gold
Weight: 8
Product Name: One Light Mini Pendant
UPC: 792977219560
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372073
Product Name 21956 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details