PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 66.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Gold
Weight: 12
Product Name: Four Light Pendant
UPC: 792977219621
Category: Lighting Fixtures
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 372049 |
| Product Name | 21962 Pendants-Drum Shade |
| Application | Residential |