Capital Lighting, Inc. 27408 Lamps-Table Lamps 372038

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274088 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274088 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27408 Lamps-Table Lamps - 372038 - Capital Lighting, Inc.
Columbus, OH, USA
27408 Lamps-Table Lamps
372038
27408 Lamps-Table Lamps 372038
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274088 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 32.00
Length 32.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Silver
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274088
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372038
Product Name 27408 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details