Capital Lighting, Inc. 27407 Lamps-Table Lamps 372035

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 13 Product Name: One Light Table Lamp UPC: 792977274071 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 13 Product Name: One Light Table Lamp UPC: 792977274071 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27407 Lamps-Table Lamps - 372035 - Capital Lighting, Inc.
Columbus, OH, USA
27407 Lamps-Table Lamps
372035
27407 Lamps-Table Lamps 372035
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Weight: 13 Product Name: One Light Table Lamp UPC: 792977274071 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Gold
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274071
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372035
Product Name 27407 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details