Capital Lighting, Inc. 26337-1 Lamps-Table Lamps 372034

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 12 Product Name: One Light Table Lamp UPC: 792977263372 Category: Lamps Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 12 Product Name: One Light Table Lamp UPC: 792977263372 Category: Lamps Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
26337-1 Lamps-Table Lamps - 372034 - Capital Lighting, Inc.
Columbus, OH, USA
26337-1 Lamps-Table Lamps
372034
26337-1 Lamps-Table Lamps 372034
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 12 Product Name: One Light Table Lamp UPC: 792977263372 Category: Lamps Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Length 29.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977263372
Category: Lamps
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372034
Product Name 26337-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details