Capital Lighting, Inc. 26540 Lamps-Table Lamps 372033

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Caramel Weight: 17 Product Name: One Light Table Lamp UPC: 792977265406 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Caramel Weight: 17 Product Name: One Light Table Lamp UPC: 792977265406 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26540 Lamps-Table Lamps - 372033 - Capital Lighting, Inc.
Columbus, OH, USA
26540 Lamps-Table Lamps
372033
26540 Lamps-Table Lamps 372033
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Caramel Weight: 17 Product Name: One Light Table Lamp UPC: 792977265406 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.50
Length 33.50
Bulb
Qty: 1
Wattage: 150
Finish: Caramel
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977265406
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372033
Product Name 26540 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details